Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 3.03 x 3.03 x 0.83 |
Dimensions LxWxH (mm) | 77 x 77 x 21.2 |
Frame Shape | Round |
Height (mm) | 21.2 |
Impedance (Ohms) | 8 |
Length (mm) | 77 |
Magnet Type | Ferrite |
Max Input (W) | 2 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 350 |
S.P. Level (dB) | 88 (1 W / 0.5 m) |
Width (mm) | 77 |
Where can I find additional details, specifications and documents for a GF0701M?
Additional datasheets, footprints and schematics for GF0701M are listed on our Part Details page. You can also find images and similar parts to GF0701M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GF0701M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GF0701M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GF0701M fall under?
The GF0701M is listed under audio > speakers > standard-(41-mm~205-mm) > gf0701m.
Can I view similar or alternative parts?
You can view similar parts to GF0701M when available in the gf0701m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GF0701M you can contact the distributor directly for product support, shipping queries etc.
Is the GF0701M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GF0701M have stock available?
There is no stock from authorised distributors for GF0701M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GF0701M often in real-time on the comparison pages.
What if I can't find stock of GF0701M?
You can fill out our help required form which you can use to request a quote for GF0701M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.