Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.79
|
1,931
in stock
|
Buy Now |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 1.1 x 1.1 x 0.16 |
Dimensions LxWxH (mm) | 28 x 28 x 4 |
Frame Shape | Round |
Height (mm) | 4 |
Impedance (Ohms) | 8 |
Length (mm) | 28 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.3 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 0.2 |
Resonance Freq. (Hz) | 800 |
S.P. Level (dB) | 112 (0.1 W / 0.01 m) |
Width (mm) | 28 |
Where can I find additional details, specifications and documents for a GC0281M?
Additional datasheets, footprints and schematics for GC0281M are listed on our Part Details page. You can also find images and similar parts to GC0281M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC0281M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC0281M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC0281M fall under?
The GC0281M is listed under audio > speakers > miniature-(10-mm~40-mm) > gc0281m.
Can I view similar or alternative parts?
You can view similar parts to GC0281M when available in the gc0281m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC0281M you can contact the distributor directly for product support, shipping queries etc.
Is the GC0281M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC0281M have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for GC0281M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC0281M often in real-time on the comparison pages.
What if I can't find stock of GC0281M?
You can fill out our help required form which you can use to request a quote for GC0281M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.