Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
645
in stock
|
Buy Now | |
Schukat Electronic
from US$0.62
|
580
in stock
|
Buy Now | |
Micros
from US$0.29
|
295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
243
in stock
|
Buy Now | |
element14
from US$0.64
|
21
in stock
|
Buy Now | |
Farnell
from US$0.55
|
21
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1 |
TotalCapacitance CT (pF) | 60 pF |
MaximumAverageRectifiedCurrent IO (A) | 10 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Maximum Peak Forward Surge Current IFSM (A) | 220 A |
Maximum ReverseCurrent IR (µA) | 5 µA |
Bridge Rectifier Single 600V 10A GBU4 | RS |
BRIDGE-RECT. 10A 600V INLINE | Rutronik |
GBU1006 Series 10 A 600 V Through Hole Glass Passivated Bridge Rectifier - GBU-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 10A 4-Pin Case GBU Tube | Avnet America |
Bridge Rectifier Single 600V 10A GBU4 | Diodes Inc GBU1006 | RS Americas |
Status: | Unknown |
---|---|
Series: | GBU1x Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU1x Series |
SVHC | No SVHC (07-Jul-2017) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Device Marking | GBU1006 |
Diode Mounting Type | Through Hole |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a GBU1006?
Additional datasheets, footprints and schematics for GBU1006 are listed on our Part Details page. You can also find images and similar parts to GBU1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU1006 fall under?
The GBU1006 is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to GBU1006 when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU1006 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU1006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for GBU1006 have stock available?
Authorised distributors including RS, Schukat Electronic, Micros, Transfer Multisort Elektronik and element14 have stock available or on a lead time for GBU1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU1006 often in real-time on the comparison pages.
What if I can't find stock of GBU1006?
You can fill out our help required form which you can use to request a quote for GBU1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.