Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 28mm |
Package | D0-35 Glass NTC |
Sensor Type | NTC Thermistor |
Model Number | GA5KF3950DPHFS |
Tolerance β-Value | ±1% |
25/85 Beta Value | 3950K |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 200°C |
Resistance (at Tref) | 5kΩ |
Temperature Accuracy | ± .2 @ 25°C |
Maximum Temperature | 392°F, 200°C |
Tolerance Resistance | ± 1% |
Sensor | RS Americas |
Thermistor NTC 5KOhm ±1% 2-Pin DO-35 Bulk | Avnet America |
NTC Thermistors HD Glass D0-35 Series Thermistors | Sager |
Where can I find additional details, specifications and documents for a GA5KF3950DPHFS?
Additional datasheets, footprints and schematics for GA5KF3950DPHFS are listed on our Part Details page. You can also find images and similar parts to GA5KF3950DPHFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA5KF3950DPHFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA5KF3950DPHFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA5KF3950DPHFS fall under?
The GA5KF3950DPHFS is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA5KF3950DPHFS when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA5KF3950DPHFS you can contact the distributor directly for product support, shipping queries etc.
Is the GA5KF3950DPHFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA5KF3950DPHFS have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for GA5KF3950DPHFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA5KF3950DPHFS often in real-time on the comparison pages.
What if I can't find stock of GA5KF3950DPHFS?
You can fill out our help required form which you can use to request a quote for GA5KF3950DPHFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.