Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$22.18
|
6,113
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
6,113
in stock
|
Buy Now | |
Heilind Electronics
from US$21.40
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$17.30
|
-
|
Buy Now | |
RS Americas
from US$34.05
|
-
|
Buy Now | |
Richardson RFPD
from US$5.63
|
-
|
Buy Now | |
Sager
from US$23.65
|
-
|
Buy Now |
β-Value(25/85) | 3435K |
---|---|
Resistance @ 25°C [KΩ] | 10kΩ |
Wire Length | 1000mm, 39in |
Wire/Cladding | 24 AWG Stranded Insulated Leads |
Sensor Connector Type | Open End |
Package | 1/2 inch Pipe Mount |
Sensor Type | HVAC/R |
Operating Temperature Range | -40 – 257°F, 25 - 85°C |
Tolerance Resistance | ±1% |
Temperature Accuracy | ± 1 from 25 – 85°C |
抵抗の参照温度 | 25°C |
NTC Thermistors PRO4-OVERMOLD 10K 1C -25TO85 | Rapid Electronics |
| Heilind Electronics |
Pro4-Overmold 10K+/-1C -25To85 |Te Connectivity Sensors GA10K3D1217 | Newark Electronics |
Pipe Probe Analog Output 10000Ohm 3435K Integrated Clip Cable Mount 1m | Avnet America |
PRO4-OVERMOLD 10K+/-1C -25TO85 | TE Connectivity GA10K3D1217 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a GA10K3D1217?
Additional datasheets, footprints and schematics for GA10K3D1217 are listed on our Part Details page. You can also find images and similar parts to GA10K3D1217 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3D1217 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3D1217 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3D1217 fall under?
The GA10K3D1217 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.
Can I view similar or alternative parts?
You can view similar parts to GA10K3D1217 when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3D1217 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3D1217 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3D1217 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for GA10K3D1217.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3D1217 often in real-time on the comparison pages.
What if I can't find stock of GA10K3D1217?
You can fill out our help required form which you can use to request a quote for GA10K3D1217 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.