Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$10.97
|
No stock
|
Buy Now | |
TE Store
from US$23.52
|
125
in stock
|
Buy Now | |
Future Electronics
from US$22.05
|
-
|
Buy Now | |
Avnet America
from US$19.82
|
-
|
Buy Now | |
RS Americas
from US$49.70
|
-
|
Buy Now | |
TTI Europe
from US$19.95
|
-
|
Buy Now | |
Richardson RFPD
from US$3.99
|
-
|
Buy Now | |
Sager
from US$22.40
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 56mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, Black PVDF Insulated .019" OD |
Package | Miniature Epoxy Discrete |
Model Number | GA100K6MBD1 |
Tolerance β-Value | .3% |
Sensor Type | NTC Thermistor |
Ambient Temperature Range | 125°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Tolerance Resistance | ± .94% |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 100kΩ |
MBD9-MBD Discrete NTC Sensor Type: NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 56 mm Resistance (at 25°C): 100 kΩ Tolerance Resistance: ± .94 % NTC Thermistor Open End | Part Number: GA100K6MBD1 | Internal Number: GA100K6MBD1 | TE Connectivity | TE Store |
Mbd9-Mbd |Te Connectivity GA100K6MBD1 | Newark Electronics |
Thermistor NTC 100KOhm ±0.5% | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors NTC THERMISTOR EPOXY RADIAL | Sager |
Where can I find additional details, specifications and documents for a GA100K6MBD1?
Additional datasheets, footprints and schematics for GA100K6MBD1 are listed on our Part Details page. You can also find images and similar parts to GA100K6MBD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6MBD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6MBD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6MBD1 fall under?
The GA100K6MBD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA100K6MBD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6MBD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6MBD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6MBD1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for GA100K6MBD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6MBD1 often in real-time on the comparison pages.
What if I can't find stock of GA100K6MBD1?
You can fill out our help required form which you can use to request a quote for GA100K6MBD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.