Status: | Unknown |
---|---|
Series: | G Series |
RoHS: | Unknown |
Enclosure Type | Instrument |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 225mm |
External Depth - Metric | 165mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.57" |
External Width - Imperial | 8.86" |
External Depth - Imperial | 6.5" |
Product Range | G Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94V-0 |
Panel | Aluminium |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, 6.5" X 8.86" X 1.57" | Newark Electronics |
CASE, ABS, ALU PANEL, 225X165X40MM | element14 |
Where can I find additional details, specifications and documents for a G747A?
Additional datasheets, footprints and schematics for G747A are listed on our Part Details page. You can also find images and similar parts to G747A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G747A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G747A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G747A fall under?
The G747A is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G747A when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G747A you can contact the distributor directly for product support, shipping queries etc.
Is the G747A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G747A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for G747A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G747A often in real-time on the comparison pages.
What if I can't find stock of G747A?
You can fill out our help required form which you can use to request a quote for G747A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.