Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 60mm |
External Width - Metric | 150mm |
External Depth - Metric | 80mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.36" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94-V0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RTD TRANSMITTER | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, 3.15" X 5.91" X 2.36" | Newark Electronics |
BOX, ABS, GREY, 150X80X60MM | element14 |
Where can I find additional details, specifications and documents for a G418?
Additional datasheets, footprints and schematics for G418 are listed on our Part Details page. You can also find images and similar parts to G418 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G418 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G418 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G418 fall under?
The G418 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G418 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G418 you can contact the distributor directly for product support, shipping queries etc.
Is the G418 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G418 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for G418.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G418 often in real-time on the comparison pages.
What if I can't find stock of G418?
You can fill out our help required form which you can use to request a quote for G418 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.