Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 24mm |
External Width - Metric | 90mm |
External Depth - Metric | 50mm |
IP Rating | IP54 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 0.94" |
External Width - Imperial | 3.54" |
External Depth - Imperial | 1.97" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94-V0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
ENCLOSURE, ABS, GREY, 90X50X24MM | element14 |
Enclosure, 1.97" X 3.54" X 0.94" | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a G403?
Additional datasheets, footprints and schematics for G403 are listed on our Part Details page. You can also find images and similar parts to G403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G403 fall under?
The G403 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G403 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G403 you can contact the distributor directly for product support, shipping queries etc.
Is the G403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G403 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for G403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G403 often in real-time on the comparison pages.
What if I can't find stock of G403?
You can fill out our help required form which you can use to request a quote for G403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.