Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Type | Potting Box Cover |
---|---|
Cover Material | ABS |
Cover Colour | Black |
For Use With | Potting Boxes |
External Depth - Metric | 25mm |
External Width - Metric | 25mm |
External Height - Metric | 1.1mm |
External Depth - Imperial | 0.984" |
External Width - Imperial | 0.984" |
External Height - Imperial | 0.043" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Cover |
External Length / Height | 25mm |
Material | ABS |
Pack Quantity | 1 |
Weight | 0.033kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
COVER, P-BOX, FOR 25X25X15MM | element14 |
Enclosure, Cover, 0.98" X 0.98" X 0.043" | Newark Electronics |
Where can I find additional details, specifications and documents for a G252515L?
Additional datasheets, footprints and schematics for G252515L are listed on our Part Details page. You can also find images and similar parts to G252515L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G252515L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G252515L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G252515L fall under?
The G252515L is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to G252515L when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G252515L you can contact the distributor directly for product support, shipping queries etc.
Is the G252515L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G252515L have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for G252515L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G252515L often in real-time on the comparison pages.
What if I can't find stock of G252515L?
You can fill out our help required form which you can use to request a quote for G252515L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.