Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
5,256
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
5,256
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
5,256
in stock
|
Buy Now | |
TE Store
from US$4.49
|
1,841
in stock
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
element14
from US$1.96
|
-
|
Buy Now |
For Use With | Tyco C12 and C22 Caps |
---|---|
Product Range | - |
Body Material | Aluminum |
Colour | Black |
Thread Size - Imperial | 1/4-40 |
G12Kb=Button Guard Knurl Black |Alcoswitch Te Connectivity G12KB | Newark Electronics |
Switch Bezels/Switch Caps BLK AL BTN GRD KNRLD | Rapid Electronics |
G12KB=BUTTON GUARD KNURL BLACK Switch Accessory Type: Guard Product Shape: Round Primary Product Color: Black Guard Round Black | Switch Seal & Accessories | Part Number: G12KB | Internal Number: 8-1437627-5 | TE Connectivity | TE Store |
Switch Access Push Button Switch Guard Loose Piece | Avnet America |
Guard, Guard, Black, Knurled, 1/4 to 40, C12 Cap, C22 Cap | TE Connectivity G12KB | RS Americas |
Where can I find additional details, specifications and documents for a G12KB?
Additional datasheets, footprints and schematics for G12KB are listed on our Part Details page. You can also find images and similar parts to G12KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G12KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G12KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G12KB fall under?
The G12KB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to G12KB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G12KB you can contact the distributor directly for product support, shipping queries etc.
Is the G12KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G12KB have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for G12KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G12KB often in real-time on the comparison pages.
What if I can't find stock of G12KB?
You can fill out our help required form which you can use to request a quote for G12KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.