Status: | Unknown |
---|---|
Series: | G1 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Diecast Aluminium |
External Height - Metric | 150mm |
External Width - Metric | 63mm |
External Depth - Metric | 36.5mm |
IP Rating | IP65 |
Body Colour | Silver |
NEMA Rating | - |
External Height - Imperial | 5.91" |
External Width - Imperial | 2.48" |
External Depth - Imperial | 1.44" |
Product Range | G1 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.5" |
Depth - Metric | 63mm |
Height - Imperial | 1" |
Height - Metric | 26.5mm |
Length / Width - Imperial | 5.9" |
Length / Width - Metric | 150mm |
Wall Thickness | 3.6mm |
Weight | 0.347kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Enclosure, Box Diecast, Ip65, Nema 4, Multipurpose, 150 Mm, 63 Mm, 36.5 Mm, Aluminium, Silver Rohs Compliant: Yes |Multicomp Pro G109 | Newark Electronics |
BOX, DIECAST, 150X63X36.5MM | element14 |
Where can I find additional details, specifications and documents for a G109?
Additional datasheets, footprints and schematics for G109 are listed on our Part Details page. You can also find images and similar parts to G109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for G109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view G109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does G109 fall under?
The G109 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to G109 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the G109 you can contact the distributor directly for product support, shipping queries etc.
Is the G109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for G109 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for G109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for G109 often in real-time on the comparison pages.
What if I can't find stock of G109?
You can fill out our help required form which you can use to request a quote for G109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.