Status: | Unknown |
---|---|
Series: | FY Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
516
in stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
2,803
in stock
|
Buy Now | |
element14
from US$1.14
|
1,355
in stock
|
Buy Now | |
Farnell
from US$1.30
|
1,355
in stock
|
Buy Now | |
Schukat Electronic
from US$1.19
|
565
in stock
|
Buy Now | |
Distrelec
from US$1.30
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47000µF |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | FY Series |
Capacitance Tolerance | +80% -20% |
Lead Spacing | 5.08mm |
Lifetime @ Temperature | 1000 hours @ 70°C |
Operating Temperature Min | -25°C |
Operating Temperature Max | 70°C |
ESR | 200ohm |
Capacitor Case Style | Coin |
Diameter | 12mm |
Height | 5mm |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Electric Double Layer 5.5V 80% +Tol | Rapid Electronics |
CAP, 0.047F, 5.5V, SUPER, RADIAL | element14 |
SuperCap 0,047F 5,5V 11x5mm P5,08 | Schukat Electronic |
Super Capacitor FYL series 0.047F 5.5V | RS |
KEMET Super Capacitor, 47000uF, 5.5V | Distrelec |
Super Capacitor, 0.047F, 5.5V, Radial | Newark Electronics |
Supercapacitor, EDLC, 47000 uF, 5.5 V, -20%, +80%, Radial Leaded | Avnet America |
47mF -20 - +80% 200Ohms 5.5 V Electric Double Layer Capacitor FYH | KEMET FYL0H473ZF | RS Americas |
0.047F 5.5V SUPERCAP | TTI Europe |
Where can I find additional details, specifications and documents for a FYL0H473ZF?
Additional datasheets, footprints and schematics for FYL0H473ZF are listed on our Part Details page. You can also find images and similar parts to FYL0H473ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FYL0H473ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FYL0H473ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FYL0H473ZF fall under?
The FYL0H473ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FYL0H473ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FYL0H473ZF you can contact the distributor directly for product support, shipping queries etc.
Is the FYL0H473ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FYL0H473ZF have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for FYL0H473ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FYL0H473ZF often in real-time on the comparison pages.
What if I can't find stock of FYL0H473ZF?
You can fill out our help required form which you can use to request a quote for FYL0H473ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.