Status: | Unknown |
---|---|
Series: | FX2 Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | FX2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Palladium Ruthenium |
Coil Resistance | 3.84kohm |
Coil Power Continuous | 150mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Resistance | 70mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 7.3mm |
External Height | 10.7mm |
External Width | 14.95mm |
Where can I find additional details, specifications and documents for a FX2-D3247?
Additional datasheets, footprints and schematics for FX2-D3247 are listed on our Part Details page. You can also find images and similar parts to FX2-D3247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FX2-D3247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FX2-D3247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FX2-D3247 fall under?
The FX2-D3247 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to FX2-D3247 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FX2-D3247 you can contact the distributor directly for product support, shipping queries etc.
Is the FX2-D3247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FX2-D3247 have stock available?
There is no stock from authorised distributors for FX2-D3247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FX2-D3247 often in real-time on the comparison pages.
What if I can't find stock of FX2-D3247?
You can fill out our help required form which you can use to request a quote for FX2-D3247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.