Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 700mA |
Drain Source Voltage Vds | 450V |
On Resistance Rds(on) | 9.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Nch Dual 400V 0.7A Soic8 |Onsemi FW276-TL-2H | Newark Electronics |
Where can I find additional details, specifications and documents for a FW276-TL-2H?
Additional datasheets, footprints and schematics for FW276-TL-2H are listed on our Part Details page. You can also find images and similar parts to FW276-TL-2H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FW276-TL-2H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FW276-TL-2H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FW276-TL-2H fall under?
The FW276-TL-2H is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FW276-TL-2H when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FW276-TL-2H you can contact the distributor directly for product support, shipping queries etc.
Is the FW276-TL-2H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FW276-TL-2H have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for FW276-TL-2H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FW276-TL-2H often in real-time on the comparison pages.
What if I can't find stock of FW276-TL-2H?
You can fill out our help required form which you can use to request a quote for FW276-TL-2H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.