Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 35V |
On Resistance Rds(on) | 0.03ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 1.8W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, DUAL NCH, 35V, 6A, SOIC | Farnell |
Mosfet, Dual Nch, 35V, 6A, Soic |Onsemi FW217A-TL-2W | Newark Electronics |
Where can I find additional details, specifications and documents for a FW217A-TL-2W?
Additional datasheets, footprints and schematics for FW217A-TL-2W are listed on our Part Details page. You can also find images and similar parts to FW217A-TL-2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FW217A-TL-2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FW217A-TL-2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FW217A-TL-2W fall under?
The FW217A-TL-2W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to FW217A-TL-2W when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FW217A-TL-2W you can contact the distributor directly for product support, shipping queries etc.
Is the FW217A-TL-2W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FW217A-TL-2W have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for FW217A-TL-2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FW217A-TL-2W often in real-time on the comparison pages.
What if I can't find stock of FW217A-TL-2W?
You can fill out our help required form which you can use to request a quote for FW217A-TL-2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.