Status: | Active |
---|---|
Series: | FUSB301 |
RoHS: | Compliant |
Fully Autonomous Type-C Controller |
Supports Type-C Version 1.1 and 1.0 |
VDD Operating Range, 3.0 V- 5.5 V |
Low Disable Power: ICC = 2 µA (Max.) |
Low Standby Power: ICC = 7 µA (Max.) |
Dual Role Port Mode with Optional Accessory Support |
Capable of Supporting Try.SNK and Try.SRC |
Super Speed Switch Control |
Dead Battery Support (Sink Mode Support when No Power Applied) |
2 kV HBM ESD Protection |
Small Packaging, 10 Lead TMLP(1.6 mm x 1.2 mm x 0.375 mm) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FUSB301 |
---|---|
Compliance | Pb-free Halide free |
Mode Support | DFP (Source) |
Power Delivery Communication Support | Yes |
IC Features | External switch pin Low power disable mode |
Package Type | X2QFN-10 |
Autonomous Usb Type-C Controller With Super Speed Switch Control/Reel |Onsemi FUSB301TMX | Newark Electronics |
USB Type-C Port Controller 10-Pin TMLP T/R | Avnet America |
USB TYPE-C CONTROLLER W/PD, TMLP-10 | Farnell |
Where can I find additional details, specifications and documents for a FUSB301TMX?
Additional datasheets, footprints and schematics for FUSB301TMX are listed on our Part Details page. You can also find images and similar parts to FUSB301TMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FUSB301TMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FUSB301TMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FUSB301TMX fall under?
The FUSB301TMX is listed under Interfaces > USB Type-C.
Can I view similar or alternative parts?
You can view similar parts to FUSB301TMX when available in the USB Type-C range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FUSB301TMX you can contact the distributor directly for product support, shipping queries etc.
Is the FUSB301TMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FUSB301TMX have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for FUSB301TMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FUSB301TMX often in real-time on the comparison pages.
What if I can't find stock of FUSB301TMX?
You can fill out our help required form which you can use to request a quote for FUSB301TMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.