Status: | Unknown |
---|---|
Series: | F Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | F Series |
Contact Current Max | 6A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
Actuation Type | Long Lever |
Bush Thread Length | 8mm |
Contact Current @ Contact Voltage AC Max | 6A |
Contact Current @ Contact Voltage DC Max | 6A |
Contact Current AC Max | 6A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 28V |
External Depth | 10.5mm |
External Length / Height | 14.8mm |
External Width | 8mm |
Height | 14.8mm |
Lever Length | 22.5mm |
Material | Silver |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 100000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Thread Size | M6 x 0.75 |
Toggle Switch, F Series, Spdt, On-On, Panel, 6 A, 250 V Rohs Compliant: Yes |Te Connectivity FTD79 | Newark Electronics |
SWITCH, SPDT, LONG LEVER | element14 |
Where can I find additional details, specifications and documents for a FTD79?
Additional datasheets, footprints and schematics for FTD79 are listed on our Part Details page. You can also find images and similar parts to FTD79 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FTD79 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FTD79 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FTD79 fall under?
The FTD79 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to FTD79 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FTD79 you can contact the distributor directly for product support, shipping queries etc.
Is the FTD79 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FTD79 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FTD79.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FTD79 often in real-time on the comparison pages.
What if I can't find stock of FTD79?
You can fill out our help required form which you can use to request a quote for FTD79 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.