Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 24Channels |
---|---|
Output Current | 64mA |
Switch Type | - |
On State Resistance Max | 50ohm |
Logic Case Style | TSSOP |
No. of Pins | 56Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | TSSOP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 0.25ns |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Turn Off Time | 6.5ns |
Turn On Time | 5.5ns |
No. Of Channels:24Channels | Newark Electronics |
IC, BUS SWITCH, 24BIT, SMD | Farnell |
Where can I find additional details, specifications and documents for a FSTD16211MTDX?
Additional datasheets, footprints and schematics for FSTD16211MTDX are listed on our Part Details page. You can also find images and similar parts to FSTD16211MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSTD16211MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSTD16211MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSTD16211MTDX fall under?
The FSTD16211MTDX is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to FSTD16211MTDX when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSTD16211MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FSTD16211MTDX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSTD16211MTDX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSTD16211MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSTD16211MTDX often in real-time on the comparison pages.
What if I can't find stock of FSTD16211MTDX?
You can fill out our help required form which you can use to request a quote for FSTD16211MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.