Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
No stock
|
Buy Now |
Power Load Switch Type | - |
---|---|
Input Voltage | 20V |
Current Limit | 2.5A |
On State Resistance | 1.3ohm |
Distribution Switch Case Style | TO-220 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -25°C to +85°C |
Power Dissipation Pd | 45W |
SWITCH, PWM, FET, 90W, 2.5A, 6TO220F | Farnell |
Where can I find additional details, specifications and documents for a FSQ0765RSWDTU?
Additional datasheets, footprints and schematics for FSQ0765RSWDTU are listed on our Part Details page. You can also find images and similar parts to FSQ0765RSWDTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSQ0765RSWDTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSQ0765RSWDTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSQ0765RSWDTU fall under?
The FSQ0765RSWDTU is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSQ0765RSWDTU when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSQ0765RSWDTU you can contact the distributor directly for product support, shipping queries etc.
Is the FSQ0765RSWDTU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSQ0765RSWDTU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FSQ0765RSWDTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSQ0765RSWDTU often in real-time on the comparison pages.
What if I can't find stock of FSQ0765RSWDTU?
You can fill out our help required form which you can use to request a quote for FSQ0765RSWDTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.