Status: | Unknown |
---|---|
Series: | FSMSM Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
264,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
250,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
36,000
in stock
|
Buy Now | |
TE Store
from US$0.53
|
25,538
in stock
|
Buy Now | |
element14
from US$0.27
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Product Range | FSMSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 180gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Tactile Switches TACTILE SWITCH 12VDC 1.77N | Rapid Electronics |
Product Range:Fsmsm Series | Newark Electronics |
FSMSMTR=TACT SWITCH Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Low Profile: With Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMSMTR | Internal Number: 1437566-4 | TE Connectivity | TE Store |
TACTILE SWITCH, SPST, 0.05A, 24VDC | element14 |
Switch Tactile OFF (ON) SPST Rectangular Button Gull Wing 0.05A 12VDC 1.77N SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSMSMTR?
Additional datasheets, footprints and schematics for FSMSMTR are listed on our Part Details page. You can also find images and similar parts to FSMSMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMSMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMSMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMSMTR fall under?
The FSMSMTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMSMTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMSMTR you can contact the distributor directly for product support, shipping queries etc.
Is the FSMSMTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMSMTR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, TE Store and element14 have stock available or on a lead time for FSMSMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMSMTR often in real-time on the comparison pages.
What if I can't find stock of FSMSMTR?
You can fill out our help required form which you can use to request a quote for FSMSMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.