Status: | Unknown |
---|---|
Series: | FSMRAJ Series |
RoHS: | Unknown |
Product Range | FSMRAJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
Tactile Switches R/A TACT PB SW 160G | Rapid Electronics |
Tactile Switch, Spst, 0.05A, 24V, Thd | Newark Electronics |
Switch Tactile N.O. SPST Round Button Color Blue PC Pins 0.05A 24VDC 100000Cycle Through Hole Loose Piece | Avnet America |
Alcoswitch, Tactile switch, PCB, SP, r/a mnt,5.85mm act, 1825027-8 | TE Connectivity FSMRA3JH04 | RS Americas |
Tactile Switches R/A,TACT PB SW,160G | Sager |
Where can I find additional details, specifications and documents for a FSMRA3JH04?
Additional datasheets, footprints and schematics for FSMRA3JH04 are listed on our Part Details page. You can also find images and similar parts to FSMRA3JH04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMRA3JH04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMRA3JH04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMRA3JH04 fall under?
The FSMRA3JH04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMRA3JH04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMRA3JH04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMRA3JH04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMRA3JH04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FSMRA3JH04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMRA3JH04 often in real-time on the comparison pages.
What if I can't find stock of FSMRA3JH04?
You can fill out our help required form which you can use to request a quote for FSMRA3JH04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.