Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
4,074
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
4,074
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
4,074
in stock
|
Buy Now | |
Heilind Electronics
-
|
787
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
262
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
element14
from US$2.06
|
-
|
Buy Now |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
6X6 Ill Tact Tht 160Gf Li Blue |Alcoswitch Te Connectivity FSMIJ62AB04 | Newark Electronics |
Tactile Switches 6X6 ILL TACT THT 160GF LI BLUE | Rapid Electronics |
SWITCH, ILLUM TACT THT 6X6,160GF LI BLU | Heilind Electronics |
6X6 ILL TACT THT 160GF LI BLUE | Avnet America |
6X6 Illuminated | RS Americas |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH | element14 |
Where can I find additional details, specifications and documents for a FSMIJ62AB04?
Additional datasheets, footprints and schematics for FSMIJ62AB04 are listed on our Part Details page. You can also find images and similar parts to FSMIJ62AB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJ62AB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJ62AB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJ62AB04 fall under?
The FSMIJ62AB04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJ62AB04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJ62AB04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJ62AB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJ62AB04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FSMIJ62AB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJ62AB04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJ62AB04?
You can fill out our help required form which you can use to request a quote for FSMIJ62AB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.