Status: | Unknown |
---|---|
Series: | FSMIJ Series |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
1,039
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
1,039
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
1,039
in stock
|
Buy Now | |
Heilind Electronics
-
|
787
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
262
in stock
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
element14
from US$2.25
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
TE Store
from US$4.09
|
-
|
Buy Now |
Product Range | FSMIJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Plunger for Cap |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 100gf |
Switch Terminals | Through Hole |
6X6 Ill Tact Tht 100Gf Hi Blue |Alcoswitch Te Connectivity FSMIJ61BB04 | Newark Electronics |
Tactile Switches 6X6 ILL TACT THT 100GF HI BLUE | Rapid Electronics |
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU | Heilind Electronics |
6X6 ILL TACT THT 100GF HI BLUE | Avnet America |
6X6 Illuminated | RS Americas |
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH | element14 |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Special Order: 6X6 ILL TACT THT 100GF HI BLUE Actuator Style: Rectangular Operating Function: Off (On) Contact Base Material: Brass Switch Contact Plating Material: Silver Contact Current Rating: 50 mA Rectangular Off (On) Brass Silver | Tactile Switch With Dome Switch | Part Number: FSMIJ61BB04 | Internal Number: 2213818-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSMIJ61BB04?
Additional datasheets, footprints and schematics for FSMIJ61BB04 are listed on our Part Details page. You can also find images and similar parts to FSMIJ61BB04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMIJ61BB04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMIJ61BB04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMIJ61BB04 fall under?
The FSMIJ61BB04 is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMIJ61BB04 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMIJ61BB04 you can contact the distributor directly for product support, shipping queries etc.
Is the FSMIJ61BB04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMIJ61BB04 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for FSMIJ61BB04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMIJ61BB04 often in real-time on the comparison pages.
What if I can't find stock of FSMIJ61BB04?
You can fill out our help required form which you can use to request a quote for FSMIJ61BB04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.