Status: | Unknown |
---|---|
Series: | FSMCT Series |
RoHS: | Unknown |
Product Range | FSMCT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 5.2mm x 5.2mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 24mA |
Contact Voltage DC Nom | 24V |
Operating Force | 260gf |
Switch Terminals | SMD |
Tactile Switches TACTILE SWITCHT&R | Rapid Electronics |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD | element14 |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a FSMCTATR?
Additional datasheets, footprints and schematics for FSMCTATR are listed on our Part Details page. You can also find images and similar parts to FSMCTATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMCTATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMCTATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMCTATR fall under?
The FSMCTATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMCTATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMCTATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSMCTATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMCTATR have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for FSMCTATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMCTATR often in real-time on the comparison pages.
What if I can't find stock of FSMCTATR?
You can fill out our help required form which you can use to request a quote for FSMCTATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.