Status: | Unknown |
---|---|
Series: | FSMCH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
42,671
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
42,671
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,367
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | FSMCH Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Rectangular Button |
Actuating Force | 130gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 3.5mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 130gf |
Switch Terminals | Through Hole |
FSMCH=3.5 X 6.0 X 4.3 TACT SWITCH HT | Rapid Electronics |
Tactile Switch, Spst, 50Ma, 24V, Though Hole | Newark Electronics |
3.5x6 mm Tactile Switch Vertical 1.3 N 4.3 mm Rectangle Actuator Through Hole Bulk | Avnet America |
Alcoswitch, Tactile switch, PCB, SPST, rect black act, 1825966-1 | TE Connectivity FSMCH | RS Americas |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, TH | element14 |
Tactile Switches 3.5 X 6.0 X 4.3 T/H TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a FSMCH?
Additional datasheets, footprints and schematics for FSMCH are listed on our Part Details page. You can also find images and similar parts to FSMCH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSMCH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSMCH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSMCH fall under?
The FSMCH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSMCH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSMCH you can contact the distributor directly for product support, shipping queries etc.
Is the FSMCH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSMCH have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FSMCH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSMCH often in real-time on the comparison pages.
What if I can't find stock of FSMCH?
You can fill out our help required form which you can use to request a quote for FSMCH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.