Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
27,576
in stock
|
Buy Now | |
RS
from US$0.12
|
83,740
in stock
|
Buy Now | |
element14
from US$0.10
|
28,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
27,576
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,461
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
20
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
External Depth | 6mm |
External Length / Height | 3.61mm |
External Width | 6mm |
Material | Nylon 6.6 |
No. of Mechanical Operations | 100000 |
Operating Force | 160gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Shaft Diameter | 3.51mm |
Shaft Length | 1.4mm |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Switching Current DC Min | 10µA |
6x6mm tactile switch,5mm H 1.6N | RS |
SWITCH, SPNO, 0.05A | element14 |
Switch, Spno, 0.05A | Newark Electronics |
FSM4JH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
Switch Tactile N.O. SPST Round Button PC Pin 24VDC 100000Cycles 160gf Through Hole Loose | Avnet America |
Alcoswitch, Switch, Pushbutton, Tactile, SPST,50mA, Thru Hole,6mm | TE Connectivity FSM4JH | RS Americas |
Where can I find additional details, specifications and documents for a FSM4JH?
Additional datasheets, footprints and schematics for FSM4JH are listed on our Part Details page. You can also find images and similar parts to FSM4JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM4JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM4JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM4JH fall under?
The FSM4JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM4JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM4JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM4JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM4JH have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for FSM4JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM4JH often in real-time on the comparison pages.
What if I can't find stock of FSM4JH?
You can fill out our help required form which you can use to request a quote for FSM4JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.