Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
FSM3JH=6MM TACT SWITCH HT W/ESD | Rapid Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 100000Cycle 1.57N Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a FSM3JH?
Additional datasheets, footprints and schematics for FSM3JH are listed on our Part Details page. You can also find images and similar parts to FSM3JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM3JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM3JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM3JH fall under?
The FSM3JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM3JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM3JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM3JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM3JH have stock available?
Authorised distributors including Rapid Electronics, Avnet America and Farnell have stock available or on a lead time for FSM3JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM3JH often in real-time on the comparison pages.
What if I can't find stock of FSM3JH?
You can fill out our help required form which you can use to request a quote for FSM3JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.