Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
121,120
in stock
|
Buy Now | |
element14
from US$0.20
|
123,209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
14,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
14,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.38
|
-
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 100gf |
Switch Terminals | SMD |
TACTILE SW, 0.05A, 24V, 100GF, SMD | element14 |
Tactile Switches TACT SWITCH SMT | Rapid Electronics |
Tactile Switch, Spst-No, 0.05A, 24V, Smd | Newark Electronics |
Special Order: FSM2JSMLTR=TACT SWITCH,SMT,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM2JSMLTR | Internal Number: 1571527-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSM2JSMLTR?
Additional datasheets, footprints and schematics for FSM2JSMLTR are listed on our Part Details page. You can also find images and similar parts to FSM2JSMLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JSMLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JSMLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JSMLTR fall under?
The FSM2JSMLTR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JSMLTR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JSMLTR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JSMLTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JSMLTR have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for FSM2JSMLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JSMLTR often in real-time on the comparison pages.
What if I can't find stock of FSM2JSMLTR?
You can fill out our help required form which you can use to request a quote for FSM2JSMLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.