Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
73,200
in stock
|
Buy Now | |
TE Store
from US$0.41
|
27,964
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
9,600
in stock
|
Buy Now | |
element14
from US$0.30
|
2,304
in stock
|
Buy Now | |
Farnell
from US$0.31
|
2,304
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
885
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
885
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Switch, Tactile, Spst, 50Ma, 24Vdc, Smd, Full Reel | Newark Electronics |
FSM2JSMATR=ON T/R Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM2JSMATR | Internal Number: 3-1437565-0 | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
SWITCH, TACTILE SPST 50mA, SMD GULL WING | element14 |
Tactile Switches 6x6x4.3mm 160g Tactile tape&reel | Rapid Electronics |
Tactile switch,SMT,SPST,raised grey act | RS |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a FSM2JSMATR?
Additional datasheets, footprints and schematics for FSM2JSMATR are listed on our Part Details page. You can also find images and similar parts to FSM2JSMATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JSMATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JSMATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JSMATR fall under?
The FSM2JSMATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JSMATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JSMATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JSMATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JSMATR have stock available?
Authorised distributors including Newark Electronics, TE Store, TTI Europe, element14 and Farnell have stock available or on a lead time for FSM2JSMATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JSMATR often in real-time on the comparison pages.
What if I can't find stock of FSM2JSMATR?
You can fill out our help required form which you can use to request a quote for FSM2JSMATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.