Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
9,350
in stock
|
Buy Now | |
TE Store
from US$0.46
|
150,916
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
20,400
in stock
|
Buy Now | |
Farnell
from US$0.19
|
3,950
in stock
|
Buy Now | |
element14
from US$0.23
|
3,940
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,190
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
FSM2JSMAATR=TACTILE 260G FORCE Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM2JSMAATR | Internal Number: 2-1437565-9 | TE Connectivity | TE Store |
Tactile Switches SWITCH TACTILE | Rapid Electronics |
Tactile switch,SMT,SPST,raised white act | RS |
TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD | Farnell |
Tactile Switch, Spst, 0.05A, 24V, Smd | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 1VA 9.18N SMD T/R | Avnet America |
Alcoswitch, Tactile switch, SMT, SPST, raised white act | TE Connectivity FSM2JSMAATR | RS Americas |
TACT SW SPST-NO 0.05A 12VDC | TTI Europe |
Where can I find additional details, specifications and documents for a FSM2JSMAATR?
Additional datasheets, footprints and schematics for FSM2JSMAATR are listed on our Part Details page. You can also find images and similar parts to FSM2JSMAATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JSMAATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JSMAATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JSMAATR fall under?
The FSM2JSMAATR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JSMAATR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JSMAATR you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JSMAATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JSMAATR have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, Farnell and element14 have stock available or on a lead time for FSM2JSMAATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JSMAATR often in real-time on the comparison pages.
What if I can't find stock of FSM2JSMAATR?
You can fill out our help required form which you can use to request a quote for FSM2JSMAATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.