Status: | Unknown |
---|---|
Series: | FSMJRT Series |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0470
|
28,999
in stock
|
Buy Now | |
element14
from US$0.08
|
31,085
in stock
|
Buy Now | |
Farnell
from US$0.11
|
31,085
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
28,152
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now |
Product Range | FSMJRT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 225gf |
Switch Terminals | PC Pin |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, TH | element14 |
Tactile Switch, 0.05A, 24Vdc, 160Gf, Tht | Newark Electronics |
Tactile Switches TACTILE SWITCH 12VDC 1.57N | Rapid Electronics |
Switch Tactile OFF (ON) Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Radial Tape | Avnet America |
Switch, Fsm2Jrt=Pushbuttons Switch | TE Connectivity FSM2JRT | RS Americas |
Special Order: FSM2JRT=PUSHBUTTONS SWITCH Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: FSM2JRT | Internal Number: 2-1437565-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a FSM2JRT?
Additional datasheets, footprints and schematics for FSM2JRT are listed on our Part Details page. You can also find images and similar parts to FSM2JRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JRT fall under?
The FSM2JRT is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JRT when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JRT you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JRT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for FSM2JRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JRT often in real-time on the comparison pages.
What if I can't find stock of FSM2JRT?
You can fill out our help required form which you can use to request a quote for FSM2JRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.