Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
20,844
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
39,699
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
39,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
20,844
in stock
|
Buy Now | |
element14
from US$0.15
|
20,844
in stock
|
Buy Now | |
RS
from US$0.11
|
1,180
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Contact Configuration | SPST-NO |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
Operating Force | 1.6N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -35°C |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
Tactile SW SPDT HIGH TMP VERT T/H PB TACT SWITCH | Rapid Electronics |
Tactile Switch, Spst-No, 50Ma | Newark Electronics |
SWITCH, SPST, 0.05A, 24VDC, PCB | Farnell |
6x6mm tactile switch,4.3mm H 1.6N | RS |
Switch Tactile OFF (ON) Round Button PC Pins 0.05A 24VDC 100000Cycle 1.56N Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a FSM2JH?
Additional datasheets, footprints and schematics for FSM2JH are listed on our Part Details page. You can also find images and similar parts to FSM2JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM2JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM2JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM2JH fall under?
The FSM2JH is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM2JH when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM2JH you can contact the distributor directly for product support, shipping queries etc.
Is the FSM2JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM2JH have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for FSM2JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM2JH often in real-time on the comparison pages.
What if I can't find stock of FSM2JH?
You can fill out our help required form which you can use to request a quote for FSM2JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.