Status: | Unknown |
---|---|
Series: | FSMJSM Series |
RoHS: | Unknown |
Product Range | FSMJSM Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 24VDC |
IP Rating | - |
Tactile Switch, Spst-No, 0.05A, 24Vdc | Newark Electronics |
TACTILE SWITCH, SPST-NO, 0.05A, 24VDC | element14 |
Where can I find additional details, specifications and documents for a FSM14JSMAS?
Additional datasheets, footprints and schematics for FSM14JSMAS are listed on our Part Details page. You can also find images and similar parts to FSM14JSMAS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM14JSMAS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM14JSMAS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM14JSMAS fall under?
The FSM14JSMAS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM14JSMAS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM14JSMAS you can contact the distributor directly for product support, shipping queries etc.
Is the FSM14JSMAS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM14JSMAS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FSM14JSMAS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM14JSMAS often in real-time on the comparison pages.
What if I can't find stock of FSM14JSMAS?
You can fill out our help required form which you can use to request a quote for FSM14JSMAS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.