Status: | Unknown |
---|---|
Series: | FSMJ Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
11,403
in stock
|
Buy Now | |
element14
from US$0.20
|
11,403
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
9,176
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
9,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,859
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | FSMJ Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 24VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (17-Dec-2015) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Through Hole |
TACTILE SWITCH, SPST-NO, 0.05A, 24V, TH | element14 |
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH | Rapid Electronics |
Tactile Switch, Spst-No, 0.05A, 24V, Th | Newark Electronics |
Switch Tactile N.O. SPST Round Button Color Black PC Pins 0.05A 24VDC 100000Cycle Through Hole | Avnet America |
TE Connectivity FSM14JHX | Sager |
Where can I find additional details, specifications and documents for a FSM14JHX?
Additional datasheets, footprints and schematics for FSM14JHX are listed on our Part Details page. You can also find images and similar parts to FSM14JHX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSM14JHX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSM14JHX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSM14JHX fall under?
The FSM14JHX is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to FSM14JHX when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSM14JHX you can contact the distributor directly for product support, shipping queries etc.
Is the FSM14JHX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSM14JHX have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for FSM14JHX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSM14JHX often in real-time on the comparison pages.
What if I can't find stock of FSM14JHX?
You can fill out our help required form which you can use to request a quote for FSM14JHX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.