Status: | Active |
---|---|
Series: | FSL4110LR |
RoHS: | Compliant |
Built-in Avalanche Rugged 1000 V SenseFET |
Precise Fixed Operating Frequency: 50 kHz |
VCC can be supplied from either bias-winding or self-biasing. |
Soft Burst-Mode Operation Minimizing Audible Noise |
Random Frequency Fluctuation for Low EMI |
Pulse-by-Pulse Current Limit |
Various Protection Functions: Overload Protection (OLP), Over-Voltage Protection (OVP), Abnormal Over-Current Protection (AOCP), Internal Thermal Shutdown (TSD) with Hysteresis. Under-Voltage Lockout (UVLO) and Line Over-Voltage Protection (LOVP) with Hysteresis. |
Built-in Internal Startup and Soft-Start Circuit |
Fixed 1.6 s Restart Time for Safe Auto-Restart Mode of All Protections |
Applications |
---|
Industrial Motor |
Set Top Boxes |
Uninterruptible Power Supply |
End Products |
---|
Motion Control - Industrial Motor |
Smart Grid |
Description | FSL4110LR |
---|---|
Compliance | Pb-free Halide free |
Control Mode | Current Mode |
fsw Typ (kHz) | 50 |
RDS(ON) Typ (Ω) | 10 |
V(BR)DSS Max (V) | 1000 |
IPeak (mA) | 520 |
HV Start-up Min (V) | Yes |
UVLO | Yes |
Short Circuit Protection | Yes |
Over Power Compensation | Yes |
Package Type | PDIP-7 |
POWER SWITCHER | Future Electronics |
Pwm Ctrl, Flyback, 50Khz, Dip-7 | Newark Electronics |
PWM CONTROLLER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a FSL4110LRN?
Additional datasheets, footprints and schematics for FSL4110LRN are listed on our Part Details page. You can also find images and similar parts to FSL4110LRN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL4110LRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL4110LRN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL4110LRN fall under?
The FSL4110LRN is listed under Power Management > AC-DC Power Conversion > Offline Regulators.
Can I view similar or alternative parts?
You can view similar parts to FSL4110LRN when available in the Offline Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL4110LRN you can contact the distributor directly for product support, shipping queries etc.
Is the FSL4110LRN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSL4110LRN have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for FSL4110LRN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL4110LRN often in real-time on the comparison pages.
What if I can't find stock of FSL4110LRN?
You can fill out our help required form which you can use to request a quote for FSL4110LRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.