Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 26V |
Current Limit | 1.2A |
On State Resistance | 7.3ohm |
Distribution Switch Case Style | DIP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 1.5W |
Power Switcher/Tube |Onsemi FSL116LR | Newark Electronics |
SWITCH, PWM, FET, 16W, 8DIP | Farnell |
Where can I find additional details, specifications and documents for a FSL116LR?
Additional datasheets, footprints and schematics for FSL116LR are listed on our Part Details page. You can also find images and similar parts to FSL116LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSL116LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSL116LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSL116LR fall under?
The FSL116LR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSL116LR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSL116LR you can contact the distributor directly for product support, shipping queries etc.
Is the FSL116LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSL116LR have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FSL116LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSL116LR often in real-time on the comparison pages.
What if I can't find stock of FSL116LR?
You can fill out our help required form which you can use to request a quote for FSL116LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.