Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 25V |
Current Limit | - |
On State Resistance | 1ohm |
Distribution Switch Case Style | SIP |
No. of Pins | 9Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +130°C |
Power Dissipation Pd | 11.6W |
SWITCH, MOSFET, GATE DRIVR, 200W, 9SIP-L | Farnell |
Power Switch Hi Side/Lo Side 6A 9-Pin SIP Rail | Avnet America |
Where can I find additional details, specifications and documents for a FSFR1700HSL?
Additional datasheets, footprints and schematics for FSFR1700HSL are listed on our Part Details page. You can also find images and similar parts to FSFR1700HSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSFR1700HSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSFR1700HSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSFR1700HSL fall under?
The FSFR1700HSL is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSFR1700HSL when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSFR1700HSL you can contact the distributor directly for product support, shipping queries etc.
Is the FSFR1700HSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSFR1700HSL have stock available?
Authorised distributors including Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for FSFR1700HSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSFR1700HSL often in real-time on the comparison pages.
What if I can't find stock of FSFR1700HSL?
You can fill out our help required form which you can use to request a quote for FSFR1700HSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.