Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 25V |
Current Limit | - |
On State Resistance | 0.32ohm |
Distribution Switch Case Style | SIP |
No. of Pins | 9Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 130°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +130°C |
Power Dissipation Pd | 12W |
High Pwr Fps For Hb/Tube |Onsemi FSFA2100 | Newark Electronics |
SWITCH, PWM, FET, 450W, ZVS, 9SIP | Farnell |
Where can I find additional details, specifications and documents for a FSFA2100?
Additional datasheets, footprints and schematics for FSFA2100 are listed on our Part Details page. You can also find images and similar parts to FSFA2100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSFA2100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSFA2100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSFA2100 fall under?
The FSFA2100 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSFA2100 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSFA2100 you can contact the distributor directly for product support, shipping queries etc.
Is the FSFA2100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSFA2100 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FSFA2100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSFA2100 often in real-time on the comparison pages.
What if I can't find stock of FSFA2100?
You can fill out our help required form which you can use to request a quote for FSFA2100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.