Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 15V |
Current Limit | 730mA |
On State Resistance | 14ohm |
Distribution Switch Case Style | DIP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 1.5W |
Power Switch High/Low Side 730mA 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a FSBH0F70ANY-F116?
Additional datasheets, footprints and schematics for FSBH0F70ANY-F116 are listed on our Part Details page. You can also find images and similar parts to FSBH0F70ANY-F116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBH0F70ANY-F116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBH0F70ANY-F116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBH0F70ANY-F116 fall under?
The FSBH0F70ANY-F116 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSBH0F70ANY-F116 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBH0F70ANY-F116 you can contact the distributor directly for product support, shipping queries etc.
Is the FSBH0F70ANY-F116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBH0F70ANY-F116 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for FSBH0F70ANY-F116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBH0F70ANY-F116 often in real-time on the comparison pages.
What if I can't find stock of FSBH0F70ANY-F116?
You can fill out our help required form which you can use to request a quote for FSBH0F70ANY-F116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.