Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | - |
---|---|
Input Voltage | 15V |
Current Limit | 800mA |
On State Resistance | 8.8ohm |
Distribution Switch Case Style | DIP |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +105°C |
Power Dissipation Pd | 1.5W |
Power Load Sw, -40 To 105Deg C Rohs Compliant: Yes |Onsemi FSBH0170ANY | Newark Electronics |
POWER LOAD SW, -40 TO 105DEG C | Farnell |
Where can I find additional details, specifications and documents for a FSBH0170ANY?
Additional datasheets, footprints and schematics for FSBH0170ANY are listed on our Part Details page. You can also find images and similar parts to FSBH0170ANY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBH0170ANY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBH0170ANY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBH0170ANY fall under?
The FSBH0170ANY is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to FSBH0170ANY when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBH0170ANY you can contact the distributor directly for product support, shipping queries etc.
Is the FSBH0170ANY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBH0170ANY have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FSBH0170ANY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBH0170ANY often in real-time on the comparison pages.
What if I can't find stock of FSBH0170ANY?
You can fill out our help required form which you can use to request a quote for FSBH0170ANY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.