Status: | Unknown |
---|---|
Series: | Motion SPM 3 Series |
RoHS: | Unknown |
Prices starting from US$32.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$43.74
|
-
|
Buy Now | |
Future Electronics
from US$35.08
|
-
|
Buy Now | |
Avnet America
from US$33.91
|
-
|
Buy Now | |
element14
from US$39.25
|
-
|
Buy Now | |
Avnet Asia
from US$32.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 1.2kV |
Current Rating (Ic / Id) | 15A |
Isolation Voltage | 2500Vrms |
IPM Case Style | SPMMF-027 |
IPM Series | SPM3 |
Product Range | Motion SPM 3 Series |
SVHC | No SVHC (27-Jun-2018) |
Ipm Module, Igbt, 15A, 1200V, Spmmf-027 | Newark Electronics |
1200V-15A 3 Phase IGBT INVERTER WITH INTEGRAL GATE DRICER S AND PROTECTION | Future Electronics |
IPM Module I GBT 16.5V 2.6V 2500V 27-Pin SPMMF Tube | Avnet America |
IPM MODULE, IGBT, 15A, 1200V, SPMMF-027 | element14 |
Where can I find additional details, specifications and documents for a FSBB15CH120D?
Additional datasheets, footprints and schematics for FSBB15CH120D are listed on our Part Details page. You can also find images and similar parts to FSBB15CH120D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSBB15CH120D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSBB15CH120D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSBB15CH120D fall under?
The FSBB15CH120D is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to FSBB15CH120D when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSBB15CH120D you can contact the distributor directly for product support, shipping queries etc.
Is the FSBB15CH120D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FSBB15CH120D have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for FSBB15CH120D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSBB15CH120D often in real-time on the comparison pages.
What if I can't find stock of FSBB15CH120D?
You can fill out our help required form which you can use to request a quote for FSBB15CH120D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.