Status: | Active |
---|---|
Series: | FSA642 |
RoHS: | Compliant |
Low On Capacitance: 7.0pF Typical |
Low On Resistance: 7.0Ω Typical |
Wide -3db Bandwidth: > 720MHz |
24-Lead UMLP (2.5 x 3.4mm) Package |
8kV ESD Rating; >16kV Power/GND ESD Rating |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Description | FSA642 |
---|---|
Compliance | Pb-free Halide free |
Channels | 3 |
Number of Switches | 6 |
Configuration | TPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 14 |
VCC Min (V) | 2.65 |
VCC Max (V) | 4.3 |
Package Type | UQFN-24 |
Analog Switch Triple TPDT 24-Pin UMLP EP T/R | Avnet America |
Low Power, Three Port, Hi-Speed Differential Switch/Reel |Onsemi FSA642UMX | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA642UMX?
Additional datasheets, footprints and schematics for FSA642UMX are listed on our Part Details page. You can also find images and similar parts to FSA642UMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA642UMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA642UMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA642UMX fall under?
The FSA642UMX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA642UMX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA642UMX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA642UMX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA642UMX have stock available?
Authorised distributors including Farnell, Avnet America and Newark Electronics have stock available or on a lead time for FSA642UMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA642UMX often in real-time on the comparison pages.
What if I can't find stock of FSA642UMX?
You can fill out our help required form which you can use to request a quote for FSA642UMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.