Status: | Active |
---|---|
Series: | FSA4476 |
RoHS: | Compliant |
This product is general usage and suitable for many different applications. |
Description | FSA4476 |
---|---|
Compliance | Pb-free Halide free |
Channels | 6 |
Number of Switches | 8 |
Configuration | DPDT |
Icc Max (µA) | 25 |
ron Max (Ω) | 3 |
VCC Min (V) | 2.7 |
VCC Max (V) | 5.5 |
Package Type | WLCSP-25 |
Usb-C Audio Interface/Reel |Onsemi FSA4476UCX | Newark Electronics |
USB Type-C Port Multimedia Switch 25-Pin WLCSP T/R | Avnet America |
USB TYPE-C ANALOGUE AUDIO SWITCH, WLCSP | element14 |
Where can I find additional details, specifications and documents for a FSA4476UCX?
Additional datasheets, footprints and schematics for FSA4476UCX are listed on our Part Details page. You can also find images and similar parts to FSA4476UCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA4476UCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA4476UCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA4476UCX fall under?
The FSA4476UCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA4476UCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA4476UCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA4476UCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA4476UCX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FSA4476UCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA4476UCX often in real-time on the comparison pages.
What if I can't find stock of FSA4476UCX?
You can fill out our help required form which you can use to request a quote for FSA4476UCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.