Status: | Unknown |
---|---|
Series: | FSA3157 |
RoHS: | Compliant |
Useful in both analog and digital applications |
Space saving SC70 6-lead surface mount package |
Ultra small MicroPakâ„¢ Pb-Free leadless package |
Low On Resistance; < 10ohm on typ @ 3.3V VCC |
Broad VCC operating range; 1.65V to 5.5V |
Rail-to-Rail signal handling |
Power down high impedance control input |
Overvoltage tolerance of control input to 7.0V |
Break before make enable circuitry |
250 MHz - 3dB bandwidth |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
IC, SWITCH, ANALOG, SPDT, SC70-6 | element14 |
Analog Switch,Multiplexer 2:1 SC70-6 | RS |
Ic Function:Analog Switch, Analog Multiplexer/Demultiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a FSA3157P6X?
Additional datasheets, footprints and schematics for FSA3157P6X are listed on our Part Details page. You can also find images and similar parts to FSA3157P6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA3157P6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA3157P6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA3157P6X fall under?
The FSA3157P6X is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA3157P6X when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA3157P6X you can contact the distributor directly for product support, shipping queries etc.
Is the FSA3157P6X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA3157P6X have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for FSA3157P6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA3157P6X often in real-time on the comparison pages.
What if I can't find stock of FSA3157P6X?
You can fill out our help required form which you can use to request a quote for FSA3157P6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.