Status: | Unknown |
---|---|
Series: | FSA2257 |
RoHS: | Compliant |
Maximum 1.15Ώ ON Resistance (RON) for 4.5V supply |
0.3Ώ max RON flatness for +5V supply |
Space saving Pb-Free MicroPak™ packaging |
Broad VCC operating range: 1.65V to 5.5V |
Fast turn-on and turn-off time |
Break-before-make enable circuitry |
Over-voltage tolerant TTL compatible control input |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
Spdt Analogue Switch, Dual, Tssop14 |Onsemi FSA2257MTCX | Newark Electronics |
Analog Switch Dual SPDT 14-Pin TSSOP T/R | Avnet America |
SPDT ANALOGUE SWITCH, DUAL, TSSOP14 | element14 |
Where can I find additional details, specifications and documents for a FSA2257MTCX?
Additional datasheets, footprints and schematics for FSA2257MTCX are listed on our Part Details page. You can also find images and similar parts to FSA2257MTCX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FSA2257MTCX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FSA2257MTCX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FSA2257MTCX fall under?
The FSA2257MTCX is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to FSA2257MTCX when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FSA2257MTCX you can contact the distributor directly for product support, shipping queries etc.
Is the FSA2257MTCX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FSA2257MTCX have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FSA2257MTCX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FSA2257MTCX often in real-time on the comparison pages.
What if I can't find stock of FSA2257MTCX?
You can fill out our help required form which you can use to request a quote for FSA2257MTCX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.