Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5VDC |
---|---|
Full Scale Range | 20Nm |
Sensitivity Shift | ±.05% of FS |
Accuracy | ±1% of FS |
Zero Shift in CTR | ±.05% of FS |
Force Direction | Compression |
Sensor Type | OEM Compression Load Cells |
Output Signal | 20 mV/V |
Operating Temperature Range | 0 – 40°C, 32 – 104°F |
2000 Gram Force 20Mv/V Force Load Cell |Te Connectivity Sensors FS1901-0000-2000-G | Newark Electronics |
MEAFS1901-0000-2000-G | Avnet America |
Sensor | RS Americas |
FORCE SENSORS AND LOAD CELLS | Richardson RFPD |
Force Sensors & Load Cells 2000GRAM FORCE20MV/V FORCE LOAD CELL | Sager |
Where can I find additional details, specifications and documents for a FS1901-0000-2000-G?
Additional datasheets, footprints and schematics for FS1901-0000-2000-G are listed on our Part Details page. You can also find images and similar parts to FS1901-0000-2000-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FS1901-0000-2000-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FS1901-0000-2000-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FS1901-0000-2000-G fall under?
The FS1901-0000-2000-G is listed under Sensors > Force Sensors > Force Sensor Elements.
Can I view similar or alternative parts?
You can view similar parts to FS1901-0000-2000-G when available in the Force Sensor Elements range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FS1901-0000-2000-G you can contact the distributor directly for product support, shipping queries etc.
Is the FS1901-0000-2000-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FS1901-0000-2000-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for FS1901-0000-2000-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FS1901-0000-2000-G often in real-time on the comparison pages.
What if I can't find stock of FS1901-0000-2000-G?
You can fill out our help required form which you can use to request a quote for FS1901-0000-2000-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.