Status: | Unknown |
---|---|
Series: | FR302 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.3V |
Reverse Recovery Time trr Max | 150ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Product Range | FR302 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current If @ Vf | 3A |
Current Ifsm | 125A |
Diode Type | Fast Recovery |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
Forward Voltage | 1.3V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 35°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 150ns |
Termination Type | Axial Leaded |
Diode, Fast, 3A, 100V | Newark Electronics |
Where can I find additional details, specifications and documents for a FR302G?
Additional datasheets, footprints and schematics for FR302G are listed on our Part Details page. You can also find images and similar parts to FR302G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FR302G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR302G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FR302G fall under?
The FR302G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to FR302G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FR302G you can contact the distributor directly for product support, shipping queries etc.
Is the FR302G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FR302G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FR302G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FR302G often in real-time on the comparison pages.
What if I can't find stock of FR302G?
You can fill out our help required form which you can use to request a quote for FR302G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.