FR0H473ZF Capacitors by KEMET

CAP 0.047F 5.5V SUPER CAP RADIAL

Status: Unknown
Series: FR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$1.40
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.39
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
-
Buy Now
Logo for element14
element14
from US$1.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47000µF
Voltage Rating 5.5V
Capacitor Terminals Radial Leaded
Product Range FR Series
Capacitance Tolerance +80% -20%
Lead Spacing 5.08mm
Lifetime @ Temperature 1000 hours @ 85°C
Operating Temperature Min -40°C
Operating Temperature Max 85°C
ESR 110ohm
Capacitor Case Style Can
Diameter 14.5mm
Height 14mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 0.047F, 5.5V, Super Cap, Radial | Newark Electronics
Supercapacitor, EDLC, 0.047 F, 5.5 V, -20%, +80%, Radial Leaded | Avnet America
CAP, 0.047F, 5.5V, SUPER CAP, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FR0H473ZF?

Additional datasheets, footprints and schematics for FR0H473ZF are listed on our Part Details page. You can also find images and similar parts to FR0H473ZF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FR0H473ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FR0H473ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FR0H473ZF fall under?

The FR0H473ZF is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FR0H473ZF when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FR0H473ZF you can contact the distributor directly for product support, shipping queries etc.

Is the FR0H473ZF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FR0H473ZF have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for FR0H473ZF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FR0H473ZF often in real-time on the comparison pages.

What if I can't find stock of FR0H473ZF?

You can fill out our help required form which you can use to request a quote for FR0H473ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay