Status: | Active |
---|---|
Series: | FQU13N10L |
RoHS: | Compliant |
10A, 100V, RDS(on) = 180mΩ(Max.) @VGS = 10 V, ID = 5A |
Low Gate Charge ( Typ. 9.5nC) |
Low Crss ( Typ. 35pF) |
100% Avalanche Tested |
Low Level Gate Drive Requirement Allowing Direct Operation From Logic Drivers |
Applications |
---|
LED TV |
Description | FQU13N10L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 10 |
PD Max (W) | 40 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 200 |
RDS(on) Max @ VGS = 10 V (mΩ) | 180 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.7 |
Ciss Typ (pF) | 400 |
Package Type | IPAK-3 / DPAK-3 STRAIGHT LEAD |
MOSFET N-Channel 100V 10A IPAK | RS |
MOSFET, N CH, 100V, 10A, TO-251AA-3 | Farnell |
Transistor,mosfet,n-Channel,100V V(Br)Dss,10A I(D),to-262Aa Rohs Compliant: Yes |Onsemi FQU13N10LTU | Newark Electronics |
Where can I find additional details, specifications and documents for a FQU13N10LTU?
Additional datasheets, footprints and schematics for FQU13N10LTU are listed on our Part Details page. You can also find images and similar parts to FQU13N10LTU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FQU13N10LTU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FQU13N10LTU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FQU13N10LTU fall under?
The FQU13N10LTU is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to FQU13N10LTU when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FQU13N10LTU you can contact the distributor directly for product support, shipping queries etc.
Is the FQU13N10LTU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FQU13N10LTU have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for FQU13N10LTU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FQU13N10LTU often in real-time on the comparison pages.
What if I can't find stock of FQU13N10LTU?
You can fill out our help required form which you can use to request a quote for FQU13N10LTU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.